Simpson Door Company Three Phase Current Transformer; Ct Construction Simpson 37030

Description
THREE PHASE CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Primary Current:300A RoHS Compliant: No
Datasheet
Description
THREE PHASE CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Primary Current:300A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Phase Current Transformer; Ct Construction Simpson - 27C0306 - Newark, An Avnet Company
Chicago, IL, United States
Three Phase Current Transformer; Ct Construction Simpson
27C0306
Three Phase Current Transformer; Ct Construction Simpson 27C0306
THREE PHASE CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Primary Current:300A RoHS Compliant: No

THREE PHASE CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Primary Current:300A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 27C0306
Product Name Three Phase Current Transformer; Ct Construction Simpson
Other Transformer Types / Applications Three Phase Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 104S - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3.00E8 Hz
View Details