Simpson Door Company Current Transformer; Ct Construction Simpson 37029

Description
CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No
Description
CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Simpson - 20C3991 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Simpson
20C3991
Current Transformer; Ct Construction Simpson 20C3991
CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 20C3991
Product Name Current Transformer; Ct Construction Simpson
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182K12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Isolation Transformer - 1321-3TH175-CA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 100000 Hz
View Details