Simpson Door Company Current Transformer; Ct Construction Simpson 37028

Description
CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Simpson - 25C4197 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Simpson
25C4197
Current Transformer; Ct Construction Simpson 25C4197
CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:150:5; Accuracy Class:Class 1; Power Rating:4VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 25C4197
Product Name Current Transformer; Ct Construction Simpson
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182E110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers
Isolation Transformer - 1321-3TH440-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details