Simpson Door Company Current Transformer 37027

Description
CURRENT TRANSFORMER, 3 PHASE, 100:5 CURRENT RATIO, CLASS 2, 2 VA, 60 HZ, +/-1% ACCURACY. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, 3 PHASE, 100:5 CURRENT RATIO, CLASS 2, 2 VA, 60 HZ, +/-1% ACCURACY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 17357879 - Radwell International
Willingboro, NJ, United States
Current Transformer
17357879
Current Transformer 17357879
CURRENT TRANSFORMER, 3 PHASE, 100:5 CURRENT RATIO, CLASS 2, 2 VA, 60 HZ, +/-1% ACCURACY. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, 3 PHASE, 100:5 CURRENT RATIO, CLASS 2, 2 VA, 60 HZ, +/-1% ACCURACY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 17357879
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-4205/250-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - EA3322-000 - TE Connectivity
Specs
Burden 5 VA
Secondary Current 5 amps
View Details
Current Transformers - 1718832 - RS Components, Ltd.
Specs
Type / Applications Base mounted
Operating Temperature -5 C (23 F)
View Details