Simpson Door Company Three Phase Current Transformer; Ct Construction Simpson 37027

Description
THREE PHASE CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Transformer Terminals:StudRoHS Compliant: No
Datasheet
Description
THREE PHASE CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Transformer Terminals:StudRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Phase Current Transformer; Ct Construction Simpson - 25C2456 - Newark, An Avnet Company
Chicago, IL, United States
Three Phase Current Transformer; Ct Construction Simpson
25C2456
Three Phase Current Transformer; Ct Construction Simpson 25C2456
THREE PHASE CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Transformer Terminals:StudRoHS Compliant: No

THREE PHASE CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:-; Frequency Range:60Hz; Transformer Mounting:Feet Mount; Transformer Terminals:StudRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 25C2456
Product Name Three Phase Current Transformer; Ct Construction Simpson
Other Transformer Types / Applications Three Phase Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Single Phase Transformer
Standards CSA; UL
View Details
Pulse Transformers - 486-ISNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details