Simpson Door Company Current Transformer; Ct Construction Simpson 37026

Description
CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:50:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:50:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Simpson - 20C3988 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Simpson
20C3988
Current Transformer; Ct Construction Simpson 20C3988
CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:50:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

CURRENT TRANSFORMER; CT Construction:3-Phase Molded Case; Current Ratio:50:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 20C3988
Product Name Current Transformer; Ct Construction Simpson
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-4503-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F24-100-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1250kva 1500kva 2000KVA 2500KVA 3000KVA 3 Phase Power Transformer for Large Industrial Equipment for Data Center - No.1601706925419 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details