Simpson Door Company Current Transformer; Ct Construction Simpson 37024

Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No
Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Simpson - 16F2271 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Simpson
16F2271
Current Transformer; Ct Construction Simpson 16F2271
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:500:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 16F2271
Product Name Current Transformer; Ct Construction Simpson
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Secondary Chassis Mount Power Transformers - F-3112X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details