Simpson Door Company Current Transformer; Ct Construction Simpson 37023

Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Simpson - 16F2270 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Simpson
16F2270
Current Transformer; Ct Construction Simpson 16F2270
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:300:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 16F2270
Product Name Current Transformer; Ct Construction Simpson
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Transformers - Power Transformers - 1182N22 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 8.00E7 Hz
View Details
Step Down Transformers - 6-1611469-4 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details