Simpson Door Company Current Transformer; Ct Construction Simpson 37020

Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No
Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Simpson - 16F2267 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Simpson
16F2267
Current Transformer; Ct Construction Simpson 16F2267
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 16F2267
Product Name Current Transformer; Ct Construction Simpson
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details
45 - 1200 MHz 1:1 SMT Transformer - RFXF0007 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 4.50E7 to 1.20E9 Hz
View Details
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details