Simpson Door Company Current Transducer, 60Hz, 75A, 4-20Ma; Sensor Output Simpson 37002

Description
CURRENT TRANSDUCER, 60HZ, 75A, 4-20mA; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:4mA to 20mA; Current Measuring Range AC:0A to 75A; Response Time:-; Accuracy %:0.5% RoHS Compliant: No
Datasheet
Description
CURRENT TRANSDUCER, 60HZ, 75A, 4-20mA; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:4mA to 20mA; Current Measuring Range AC:0A to 75A; Response Time:-; Accuracy %:0.5% RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer, 60Hz, 75A, 4-20Ma; Sensor Output Simpson - 03B7931 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 60Hz, 75A, 4-20Ma; Sensor Output Simpson
03B7931
Current Transducer, 60Hz, 75A, 4-20Ma; Sensor Output Simpson 03B7931
CURRENT TRANSDUCER, 60HZ, 75A, 4-20mA; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:4mA to 20mA; Current Measuring Range AC:0A to 75A; Response Time:-; Accuracy %:0.5% RoHS Compliant: No

CURRENT TRANSDUCER, 60HZ, 75A, 4-20mA; Sensor Output:Current; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:4mA to 20mA; Current Measuring Range AC:0A to 75A; Response Time:-; Accuracy %:0.5% RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 03B7931
Product Name Current Transducer, 60Hz, 75A, 4-20Ma; Sensor Output Simpson
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS758LCB-100U-PFF-T - 909250-ACS758LCB-100U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Broadband Current Probe - Model BCP-614 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Transducer; Sensor Output Crompton Te Connectivity - 39C6046 - Newark, An Avnet Company
Specs
Electrical Output Outputs an analog current signal
Current 1 to 10 amps
Accuracy 0.5000 %FS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details