Simpson Door Company Analog Panel Meter, Model 1357, Range 0-5 Aca, Scale 0-10 Aca; Meter Function Simpson 35073

Description
ANALOG PANEL METER, MODEL 1357, RANGE 0-5 ACA, SCALE 0-10 ACA; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Wide-Vue; Accuracy:+/-2 %; Current Meter Range:0-10 A RoHS Compliant: NA
Datasheet
Description
ANALOG PANEL METER, MODEL 1357, RANGE 0-5 ACA, SCALE 0-10 ACA; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Wide-Vue; Accuracy:+/-2 %; Current Meter Range:0-10 A RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter, Model 1357, Range 0-5 Aca, Scale 0-10 Aca; Meter Function Simpson - 48F5566 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter, Model 1357, Range 0-5 Aca, Scale 0-10 Aca; Meter Function Simpson
48F5566
Analog Panel Meter, Model 1357, Range 0-5 Aca, Scale 0-10 Aca; Meter Function Simpson 48F5566
ANALOG PANEL METER, MODEL 1357, RANGE 0-5 ACA, SCALE 0-10 ACA; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Wide-Vue; Accuracy:+/-2 %; Current Meter Range:0-10 A RoHS Compliant: NA

ANALOG PANEL METER, MODEL 1357, RANGE 0-5 ACA, SCALE 0-10 ACA; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Wide-Vue; Accuracy:+/-2 %; Current Meter Range:0-10 A RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 48F5566
Product Name Analog Panel Meter, Model 1357, Range 0-5 Aca, Scale 0-10 Aca; Meter Function Simpson
Current Range 0.0 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Presentor - AL Series Analogue Meter - AL29M - Sifam
Specs
Features Illuminated
Scale Type Expanded Scale
Scale Length 3 inch (76.2 mm)
View Details
Moving Coil DC Meter - SiDS - Sifam Tinsley UK
Specs
Features Illuminated
Voltage Range 0.0150 to 1000 volts
Current Range 1.50E-5 to 100 amps
View Details
Edgewise Analog Panel Meter - CK-796 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Scale Type Zero-Left
Face Type Rectangular
Analog Input Channels 1
View Details