Simpson Door Company Current Meter; Meter Function Simpson 3215

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 75A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-75 AAC; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 75A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-75 AAC; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1008 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1008
Current Meter; Meter Function Simpson 55F1008
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 75A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-75 AAC; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 75A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-75 AAC; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1008
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 75 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details