Simpson Door Company Current Meter; Meter Function Simpson 3150

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 2A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-2 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 2A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-2 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F2589 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F2589
Current Meter; Meter Function Simpson 55F2589
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 2A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-2 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 2A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-2 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F2589
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers