Simpson Door Company Current Meter; Meter Function Simpson 2880

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1614 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1614
Current Meter; Meter Function Simpson 55F1614
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; External Height:4.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1614
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers