Simpson Door Company Panel Meter 2609

Description
PANEL METER, ANALOG, RANGE 0-25AAC, STUD CONNECTION, HIGH DENSITY BLACK PLASTIC, ELECTROMECHANICAL, MAGNETICALLY DAMPED. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PANEL METER, ANALOG, RANGE 0-25AAC, STUD CONNECTION, HIGH DENSITY BLACK PLASTIC, ELECTROMECHANICAL, MAGNETICALLY DAMPED. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 576634 - Radwell International
Willingboro, NJ, United States
Panel Meter
576634
Panel Meter 576634
PANEL METER, ANALOG, RANGE 0-25AAC, STUD CONNECTION, HIGH DENSITY BLACK PLASTIC, ELECTROMECHANICAL, MAGNETICALLY DAMPED. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, ANALOG, RANGE 0-25AAC, STUD CONNECTION, HIGH DENSITY BLACK PLASTIC, ELECTROMECHANICAL, MAGNETICALLY DAMPED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meter - 90912750 - Radwell International
Willingboro, NJ, United States
Panel Meter
90912750
Panel Meter 90912750
PANEL METER 0-25 AC AMP MODEL 1257. FREE 2 YEAR RADWELL WARRANTY

PANEL METER 0-25 AC AMP MODEL 1257. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Meter; Meter Function Simpson - 55F2585 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F2585
Current Meter; Meter Function Simpson 55F2585
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-25 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-25 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 576634 55F2585
Product Name Panel Meter Current Meter; Meter Function Simpson
Current Range 0.0 to 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details