Simpson Door Company Current Meter; Meter Function Simpson 2599

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F2584 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F2584
Current Meter; Meter Function Simpson 55F2584
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Supplier's Site Datasheet
Panel Meter - 576631 - Radwell International
Willingboro, NJ, United States
Panel Meter
576631
Panel Meter 576631
ANALOG, AC AMMETER, PANEL METER 60 HZ, 0.0025 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY

ANALOG, AC AMMETER, PANEL METER 60 HZ, 0.0025 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 55F2584 576631
Product Name Current Meter; Meter Function Simpson Panel Meter
Current Range 0.0 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Multi Function Panel Meters - 629967 - RS Components, Ltd.
Specs
Input Type AC Voltage; DC Voltage; Frequency; Voltage, Frequency
View Details
 - Digital Panel Meters for Serial Input 6-Digit and Remote Display Applications, L60001 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details