Simpson Door Company Ac Ammeter; Meter Function Simpson 2575

Description
AC AMMETER; Meter Function:AC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.47 " x 2.47" x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:58.4mm RoHS Compliant: NA
Datasheet
Description
AC AMMETER; Meter Function:AC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.47 " x 2.47" x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:58.4mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Ammeter; Meter Function Simpson - 24C7953 - Newark, An Avnet Company
Chicago, IL, United States
Ac Ammeter; Meter Function Simpson
24C7953
Ac Ammeter; Meter Function Simpson 24C7953
AC AMMETER; Meter Function:AC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.47 " x 2.47" x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:58.4mm RoHS Compliant: NA

AC AMMETER; Meter Function:AC Current; Meter Range:0A to 3A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.47" x 2.47" x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:58.4mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 24C7953
Product Name Ac Ammeter; Meter Function Simpson
Current Range 0.0 to 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details