Simpson Door Company Current Transformer, 120 Simpson 2303

Description
CURRENT TRANSFORMER, 120:1, 2VA; CT Construction:Donut; Current Ratio:120:1; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:52mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug
Datasheet
Description
CURRENT TRANSFORMER, 120:1, 2VA; CT Construction:Donut; Current Ratio:120:1; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:52mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, 120 Simpson - 94F8754 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer, 120 Simpson
94F8754
Current Transformer, 120 Simpson 94F8754
CURRENT TRANSFORMER, 120:1, 2VA; CT Construction:Donut; Current Ratio:120:1; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:52mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug

CURRENT TRANSFORMER, 120:1, 2VA; CT Construction:Donut; Current Ratio:120:1; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:52mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 94F8754
Product Name Current Transformer, 120 Simpson
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
CST Series Low Frequency Current Sense Transformers - CST-1010 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Power Rating (VA) 0.0969 VA
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
oil Immersed transformer - No.1601430136060 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details