Simpson Door Company Load/strain Meter; Meter Function Simpson 21683

Description
LOAD/STRAIN METER; Meter Function:Percent Motor Load; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Accuracy:+/-3 %; Current Meter Range:0-5 ACA; Display Accuracy ±:3% RoHS Compliant: No
Datasheet
Description
LOAD/STRAIN METER; Meter Function:Percent Motor Load; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Accuracy:+/-3 %; Current Meter Range:0-5 ACA; Display Accuracy ±:3% RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load/strain Meter; Meter Function Simpson - 01B7070 - Newark, An Avnet Company
Chicago, IL, United States
Load/strain Meter; Meter Function Simpson
01B7070
Load/strain Meter; Meter Function Simpson 01B7070
LOAD/STRAIN METER; Meter Function:Percent Motor Load; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Accuracy:+/-3 %; Current Meter Range:0-5 ACA; Display Accuracy ±:3% RoHS Compliant: No

LOAD/STRAIN METER; Meter Function:Percent Motor Load; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Accuracy:+/-3 %; Current Meter Range:0-5 ACA; Display Accuracy ±:3% RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01B7070
Product Name Load/strain Meter; Meter Function Simpson
Current Range 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers