Simpson Door Company Voltage Meter; Meter Function Simpson 21619

Description
VOLTAGE METER; Meter Function:DC Current; Meter Range:0µA to 50µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.25 " x 3.25" x 5.44"; Panel Cutout Diameter:71.63mm; Scale Length:70mm RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:DC Current; Meter Range:0µA to 50µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.25 " x 3.25" x 5.44"; Panel Cutout Diameter:71.63mm; Scale Length:70mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 94C8296 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
94C8296
Voltage Meter; Meter Function Simpson 94C8296
VOLTAGE METER; Meter Function:DC Current; Meter Range:0µA to 50µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.25 " x 3.25" x 5.44"; Panel Cutout Diameter:71.63mm; Scale Length:70mm RoHS Compliant: NA

VOLTAGE METER; Meter Function:DC Current; Meter Range:0µA to 50µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.25" x 3.25" x 5.44"; Panel Cutout Diameter:71.63mm; Scale Length:70mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 94C8296
Product Name Voltage Meter; Meter Function Simpson
Current Range 0.0 to 5.00E-5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers