Simpson Door Company Test Probe; Test Connector Type A Simpson 2151

Description
TEST PROBE; Test Connector Type A:-; Test Connector Type B:-; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:-; For Use With:Simpson Test Equipments RoHS Compliant: No
Datasheet
Description
TEST PROBE; Test Connector Type A:-; Test Connector Type B:-; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:-; For Use With:Simpson Test Equipments RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probe; Test Connector Type A Simpson - 25C3743 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe; Test Connector Type A Simpson
25C3743
Test Probe; Test Connector Type A Simpson 25C3743
TEST PROBE; Test Connector Type A:-; Test Connector Type B:-; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:-; For Use With:Simpson Test Equipments RoHS Compliant: No

TEST PROBE; Test Connector Type A:-; Test Connector Type B:-; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:-; Current Rating:-; Voltage Rating:-; Product Range:-; For Use With:Simpson Test Equipments RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 25C3743
Product Name Test Probe; Test Connector Type A Simpson
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Alligator Clip to 0.080″ Pin Socket, 18 AWG PVC Test Lead - 691 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details