Simpson Door Company Thermocouple; Thermocouple Type Simpson 21244

Description
THERMOCOUPLE; Thermocouple Type:RTD; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: No
Description
THERMOCOUPLE; Thermocouple Type:RTD; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermocouple Type Simpson, part number 92F4264, is designed for temperature sensing applications. It features a stainless steel sensor body, which provides durability and resistance to corrosion. The product is categorized as an RTD (Resistance Temperature Detector), indicating its suitability for precise temperature measurements. The datasheet does not specify the minimum and maximum sensing temperatures, nor does it provide details on lead or probe lengths. Additionally, it is noted that this product is not RoHS compliant. Engineers should consider these factors when evaluating its fit for their specific applications.

Datasheet Summary
Powered by GS/AI

The Thermocouple Type Simpson, part number 92F4264, is designed for temperature sensing applications. It features a stainless steel sensor body, which provides durability and resistance to corrosion. The product is categorized as an RTD (Resistance Temperature Detector), indicating its suitability for precise temperature measurements. The datasheet does not specify the minimum and maximum sensing temperatures, nor does it provide details on lead or probe lengths. Additionally, it is noted that this product is not RoHS compliant. Engineers should consider these factors when evaluating its fit for their specific applications.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple; Thermocouple Type Simpson - 92F4264 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple; Thermocouple Type Simpson
92F4264
Thermocouple; Thermocouple Type Simpson 92F4264
THERMOCOUPLE; Thermocouple Type:RTD; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: No

THERMOCOUPLE; Thermocouple Type:RTD; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 92F4264
Product Name Thermocouple; Thermocouple Type Simpson
Base, Noble and Refractory Metal Type Other; RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Explosion-Proof Thermocouple Assemblies - Hazardous Location -  - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
 - 3428928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details