Simpson Door Company Thermocouple; Thermocouple Type Simpson 21243

Description
THERMOCOUPLE; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: No
Description
THERMOCOUPLE; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermocouple Type K from Simpson Electric Company is designed for temperature sensing applications. It features a stainless steel sensor body, which provides durability and resistance to corrosion. The specific part number 92F4263 is part of a series known for its reliability in various industrial environments. The thermocouple is suitable for a wide range of temperature measurements, although the exact minimum and maximum sensing temperatures are not specified. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Overall, this thermocouple is a practical choice for engineers seeking a robust temperature sensing solution.

Datasheet Summary
Powered by GS/AI

The Thermocouple Type K from Simpson Electric Company is designed for temperature sensing applications. It features a stainless steel sensor body, which provides durability and resistance to corrosion. The specific part number 92F4263 is part of a series known for its reliability in various industrial environments. The thermocouple is suitable for a wide range of temperature measurements, although the exact minimum and maximum sensing temperatures are not specified. This product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. Overall, this thermocouple is a practical choice for engineers seeking a robust temperature sensing solution.

Suppliers

Company
Product
Description
Supplier Links
Thermocouple; Thermocouple Type Simpson - 92F4263 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple; Thermocouple Type Simpson
92F4263
Thermocouple; Thermocouple Type Simpson 92F4263
THERMOCOUPLE; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: No

THERMOCOUPLE; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 92F4263
Product Name Thermocouple; Thermocouple Type Simpson
Base, Noble and Refractory Metal Type K; Other; K
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
 - 3429022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
Conax Industry Applied High Temperature Applications -  - Conax Technologies
Specs
Diameter or Width Range 0.0020 inch (0.0508 mm)
Sensor Termination Type Plug or Quick Connect
Sheath Material Molybdenum
View Details