Simpson Door Company Thermocouple; Thermocouple Type Simpson 21238

Description
THERMOCOUPLE; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: No
Datasheet
Description
THERMOCOUPLE; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple; Thermocouple Type Simpson - 92F4258 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple; Thermocouple Type Simpson
92F4258
Thermocouple; Thermocouple Type Simpson 92F4258
THERMOCOUPLE; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: No

THERMOCOUPLE; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:-; Probe Length - Metric:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 92F4258
Product Name Thermocouple; Thermocouple Type Simpson
Base, Noble and Refractory Metal Type J; Other; J
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Wire Thermocouples - Style TWW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Base, Noble and Refractory Metal Type E; J; K; T
Probe Configuration Flexible Probe
Sensor Termination Type Bare or Insulated Lead Wires
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details