Simpson Door Company Lead Set, W/alligator Tip, Mini Banana; Test Connector Type A Simpson 1927

Description
LEAD SET, W/ALLIGATOR TIP, MINI BANANA; Test Connector Type A:Alligator Clip; Test Connector Type B:Banana Plug; Voltage Rating:1kV; Current Rating:500mA; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:
Description
LEAD SET, W/ALLIGATOR TIP, MINI BANANA; Test Connector Type A:Alligator Clip; Test Connector Type B:Banana Plug; Voltage Rating:1kV; Current Rating:500mA; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:

Suppliers

Company
Product
Description
Supplier Links
Lead Set, W/alligator Tip, Mini Banana; Test Connector Type A Simpson - 94F8828 - Newark, An Avnet Company
Chicago, IL, United States
Lead Set, W/alligator Tip, Mini Banana; Test Connector Type A Simpson
94F8828
Lead Set, W/alligator Tip, Mini Banana; Test Connector Type A Simpson 94F8828
LEAD SET, W/ALLIGATOR TIP, MINI BANANA; Test Connector Type A:Alligator Clip; Test Connector Type B:Banana Plug; Voltage Rating:1kV; Current Rating:500mA; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:

LEAD SET, W/ALLIGATOR TIP, MINI BANANA; Test Connector Type A:Alligator Clip; Test Connector Type B:Banana Plug; Voltage Rating:1kV; Current Rating:500mA; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 94F8828
Product Name Lead Set, W/alligator Tip, Mini Banana; Test Connector Type A Simpson
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XEL Macro-Hook to 9302 Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 633XEL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details