Simpson Door Company Current Meter; Meter Function Simpson 17671

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Current Meter Range:0-25 AAC; Display Accuracy ±:2%; Meter Shape:Square; Panel Cutout Diameter:56.39mm RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Current Meter Range:0-25 AAC; Display Accuracy ±:2%; Meter Shape:Square; Panel Cutout Diameter:56.39mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F5278 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F5278
Current Meter; Meter Function Simpson 55F5278
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Current Meter Range:0-25 AAC; Display Accuracy ±:2%; Meter Shape:Square; Panel Cutout Diameter:56.39mm RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Current Meter Range:0-25 AAC; Display Accuracy ±:2%; Meter Shape:Square; Panel Cutout Diameter:56.39mm RoHS Compliant: NA

Supplier's Site Datasheet
Panel Meter - 5695279 - Radwell International
Willingboro, NJ, United States
Panel Meter
5695279
Panel Meter 5695279
PANEL METER, 2152MD0-25 ACA 2.5 UL CENT. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, 2152MD0-25 ACA 2.5 UL CENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 55F5278 5695279
Product Name Current Meter; Meter Function Simpson Panel Meter
Current Range 0.0 to 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details