Simpson Door Company Current Meter; Meter Function Simpson 17438

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 100mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 mA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 100mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 mA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F5337 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F5337
Current Meter; Meter Function Simpson 55F5337
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 100mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 mA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 100mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-100 mA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F5337
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Serial Input 6-Digit Panel Meter & Remote Display - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details