Simpson Door Company Voltage Meter; Meter Function Simpson 16157

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.15 " x 4.68" x 1.81"; Panel Cutout Diameter:71.63mm; Scale Length:103mm RoHS Compliant: No
Datasheet
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.15 " x 4.68" x 1.81"; Panel Cutout Diameter:71.63mm; Scale Length:103mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 01B6920 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
01B6920
Voltage Meter; Meter Function Simpson 01B6920
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.15 " x 4.68" x 1.81"; Panel Cutout Diameter:71.63mm; Scale Length:103mm RoHS Compliant: No

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0mV to 50mV; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.15" x 4.68" x 1.81"; Panel Cutout Diameter:71.63mm; Scale Length:103mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01B6920
Product Name Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 0.0500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers