Simpson Door Company Voltage Meter; Meter Function Simpson 15040

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 15V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 523; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding; Scale Length:74.2mmRoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 15V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 523; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding; Scale Length:74.2mmRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 55F735 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
55F735
Voltage Meter; Meter Function Simpson 55F735
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 15V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 523; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding; Scale Length:74.2mmRoHS Compliant: NA

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 15V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 523; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding; Scale Length:74.2mmRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F735
Product Name Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
 - Digital Panel Meters for Resistance in Ohms (Ohmmeter), L20000R1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details