Simpson Door Company Current Transformer; Ct Construction Simpson 1314

Description
CURRENT TRANSFORMER; CT Construction:-; Current Ratio:10:5; Accuracy Class:-; Power Rating:1.45VA; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Stud; Primary Current:10A RoHS Compliant: No
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:-; Current Ratio:10:5; Accuracy Class:-; Power Rating:1.45VA; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Stud; Primary Current:10A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Simpson - 55F4376 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Simpson
55F4376
Current Transformer; Ct Construction Simpson 55F4376
CURRENT TRANSFORMER; CT Construction:-; Current Ratio:10:5; Accuracy Class:-; Power Rating:1.45VA; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Stud; Primary Current:10A RoHS Compliant: No

CURRENT TRANSFORMER; CT Construction:-; Current Ratio:10:5; Accuracy Class:-; Power Rating:1.45VA; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Stud; Primary Current:10A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55F4376
Product Name Current Transformer; Ct Construction Simpson
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-4101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Durable 250KVA Voltage Transformer Price 250 KVA - No.1601486799651 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details