Simpson Door Company Current Transformer 1314

Description
186 CURRENT XFMR, 10A/10VAC. FREE 2 YEAR RADWELL WARRANTY
Description
186 CURRENT XFMR, 10A/10VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 576528 - Radwell International
Willingboro, NJ, United States
Current Transformer
576528
Current Transformer 576528
186 CURRENT XFMR, 10A/10VAC. FREE 2 YEAR RADWELL WARRANTY

186 CURRENT XFMR, 10A/10VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 576528
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3639-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Split-core current transformer - 855-3001/100-003 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 3 % F.S.
View Details
MODEL 8RL,1000:5 RATIO - 1411-8RL-102 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
SCT0121-0010 | Coil CT, 10 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 10 amps
View Details