Simpson Door Company Current Transformer; Ct Construction Simpson 1312

Description
CURRENT TRANSFORMER; CT Construction:-; Current Ratio:5:5; Accuracy Class:-; Power Rating:400mVA; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Stud; Primary Current:5A RoHS Compliant: No
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:-; Current Ratio:5:5; Accuracy Class:-; Power Rating:400mVA; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Stud; Primary Current:5A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Simpson - 55F4375 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Simpson
55F4375
Current Transformer; Ct Construction Simpson 55F4375
CURRENT TRANSFORMER; CT Construction:-; Current Ratio:5:5; Accuracy Class:-; Power Rating:400mVA; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Stud; Primary Current:5A RoHS Compliant: No

CURRENT TRANSFORMER; CT Construction:-; Current Ratio:5:5; Accuracy Class:-; Power Rating:400mVA; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Stud; Primary Current:5A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55F4375
Product Name Current Transformer; Ct Construction Simpson
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details