Simpson Door Company Donut Current Transformer; Ct Construction Simpson 1305

Description
DONUT CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:400:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:90.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No
Datasheet
Description
DONUT CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:400:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:90.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Donut Current Transformer; Ct Construction Simpson - 52F5897 - Newark, An Avnet Company
Chicago, IL, United States
Donut Current Transformer; Ct Construction Simpson
52F5897
Donut Current Transformer; Ct Construction Simpson 52F5897
DONUT CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:400:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:90.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No

DONUT CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:400:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:90.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 52F5897
Product Name Donut Current Transformer; Ct Construction Simpson
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
oil Immersed transformer - No.1601432779388 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details