Simpson Door Company Current Transformer; Ct Construction Simpson 1301

Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:500:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:90.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:500:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:90.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Simpson - 55F2579 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Simpson
55F2579
Current Transformer; Ct Construction Simpson 55F2579
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:500:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:90.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No

CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:500:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:90.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55F2579
Product Name Current Transformer; Ct Construction Simpson
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers - 140P-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chassis
View Details
2 suppliers
CCT Standard Transformer - 1497-A-CXJK-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details