Simpson Door Company Current Transformer; Ct Construction Simpson 1300

Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:300:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:90.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:300:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:90.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Simpson - 55F2578 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Simpson
55F2578
Current Transformer; Ct Construction Simpson 55F2578
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:300:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:90.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No

CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:300:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:90.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55F2578
Product Name Current Transformer; Ct Construction Simpson
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5490-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
1630 Ohm Primary DC Resistance J Series Audio Transformer - A-65J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye - No.10000036034487 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details