Simpson Door Company Current Transformer 1300

Description
CURRENT TRANSFORMER, CURRENT TRANSFORMER SERIES, ENCAPSULATED, MOLDED, PRIMARY 300 AMPS, SECONDARY 5 AMPS, 600 V, 50-400 HZ, 2 VA POWER RATING, 2.06 INCH INNER DIAMETER, 3.56 INCH OUTER DIAMETER, 1.1 INCH THICK, 60:1 RATIO, 2 FT LEADS, LOOSE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER, CURRENT TRANSFORMER SERIES, ENCAPSULATED, MOLDED, PRIMARY 300 AMPS, SECONDARY 5 AMPS, 600 V, 50-400 HZ, 2 VA POWER RATING, 2.06 INCH INNER DIAMETER, 3.56 INCH OUTER DIAMETER, 1.1 INCH THICK, 60:1 RATIO, 2 FT LEADS, LOOSE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 19196200 - Radwell International
Willingboro, NJ, United States
Current Transformer
19196200
Current Transformer 19196200
CURRENT TRANSFORMER, CURRENT TRANSFORMER SERIES, ENCAPSULATED, MOLDED, PRIMARY 300 AMPS, SECONDARY 5 AMPS, 600 V, 50-400 HZ, 2 VA POWER RATING, 2.06 INCH INNER DIAMETER, 3.56 INCH OUTER DIAMETER, 1.1 INCH THICK, 60:1 RATIO, 2 FT LEADS, LOOSE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER, CURRENT TRANSFORMER SERIES, ENCAPSULATED, MOLDED, PRIMARY 300 AMPS, SECONDARY 5 AMPS, 600 V, 50-400 HZ, 2 VA POWER RATING, 2.06 INCH INNER DIAMETER, 3.56 INCH OUTER DIAMETER, 1.1 INCH THICK, 60:1 RATIO, 2 FT LEADS, LOOSE MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 19196200
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - BM6385-000 - TE Connectivity
Specs
Burden 0.3500 VA
Secondary Current 100 amps
View Details
Split-core current transformer - 855-5001/500-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
SCT0121-0015 | Coil CT, 15 A AC, accuracy class 0.5 -  - Beckhoff Automation LLC
Specs
Primary current 15 amps
View Details