Simpson Door Company Donut Current Transformer; Ct Construction Simpson 1297

Description
DONUT CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No
Datasheet
Description
DONUT CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Donut Current Transformer; Ct Construction Simpson - 12C2454 - Newark, An Avnet Company
Chicago, IL, United States
Donut Current Transformer; Ct Construction Simpson
12C2454
Donut Current Transformer; Ct Construction Simpson 12C2454
DONUT CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No

DONUT CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 12C2454
Product Name Donut Current Transformer; Ct Construction Simpson
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ISRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F28-420 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
oil Immersed transformer - No.1601430136060 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Oil; ONAF
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details