Simpson Door Company Current Transformer; Ct Construction Simpson 1293

Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:50:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:50:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Simpson - 98B6493 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Simpson
98B6493
Current Transformer; Ct Construction Simpson 98B6493
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:50:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No

CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:50:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 98B6493
Product Name Current Transformer; Ct Construction Simpson
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Pulse Transformers - 486-ISNB-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details