Simpson Door Company Multimeter, Analog, 5 Functions; Voltage Measuring Range Dc Simpson 12397

Description
MULTIMETER, ANALOG, 5 FUNCTIONS; Voltage Measuring Range DC:250mV to 600V; Voltage Measuring Range AC:0V to 600V; Current Measuring Range DC:0mA to 10A; Current Measuring Range AC:0A to 10A; Range Selection:Manual; External Height:7"RoHS Compliant: No
Datasheet
Description
MULTIMETER, ANALOG, 5 FUNCTIONS; Voltage Measuring Range DC:250mV to 600V; Voltage Measuring Range AC:0V to 600V; Current Measuring Range DC:0mA to 10A; Current Measuring Range AC:0A to 10A; Range Selection:Manual; External Height:7"RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Analog, 5 Functions; Voltage Measuring Range Dc Simpson - 48M1188 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Analog, 5 Functions; Voltage Measuring Range Dc Simpson
48M1188
Multimeter, Analog, 5 Functions; Voltage Measuring Range Dc Simpson 48M1188
MULTIMETER, ANALOG, 5 FUNCTIONS; Voltage Measuring Range DC:250mV to 600V; Voltage Measuring Range AC:0V to 600V; Current Measuring Range DC:0mA to 10A; Current Measuring Range AC:0A to 10A; Range Selection:Manual; External Height:7"RoHS Compliant: No

MULTIMETER, ANALOG, 5 FUNCTIONS; Voltage Measuring Range DC:250mV to 600V; Voltage Measuring Range AC:0V to 600V; Current Measuring Range DC:0mA to 10A; Current Measuring Range AC:0A to 10A; Range Selection:Manual; External Height:7"RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 48M1188
Product Name Multimeter, Analog, 5 Functions; Voltage Measuring Range Dc Simpson
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1925796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 100 kohms
View Details
UT219PV Solar Pro AC/DC Clamp Meter - UT219PV - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details