Simpson Door Company Watt Meter; Meter Function Simpson 10770

Description
WATT METER; Meter Function:Power; Meter Range:0kW to 1.5kW; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer ; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA
Datasheet
Description
WATT METER; Meter Function:Power; Meter Range:0kW to 1.5kW; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer ; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Watt Meter; Meter Function Simpson - 55F236 - Newark, An Avnet Company
Chicago, IL, United States
Watt Meter; Meter Function Simpson
55F236
Watt Meter; Meter Function Simpson 55F236
WATT METER; Meter Function:Power; Meter Range:0kW to 1.5kW; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer ; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA

WATT METER; Meter Function:Power; Meter Range:0kW to 1.5kW; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F236
Product Name Watt Meter; Meter Function Simpson
Input Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details