Simpson Door Company Res Cf 5.6K Ohm 5% Simpson 05-118610

Description
RES CF 5.6K OHM 5%
Description
RES CF 5.6K OHM 5%

Suppliers

Company
Product
Description
Supplier Links
Res Cf 5.6K Ohm 5% Simpson - 89AH0447 - Newark, An Avnet Company
Chicago, IL, United States
Res Cf 5.6K Ohm 5% Simpson
89AH0447
Res Cf 5.6K Ohm 5% Simpson 89AH0447
RES CF 5.6K OHM 5%

RES CF 5.6K OHM 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 89AH0447
Product Name Res Cf 5.6K Ohm 5% Simpson
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
UVRI-B UltraVoice® Indoor Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
CO2 Controller for Grow Rooms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details