Simpson Door Company Analog Multimeter Case; Test Connector Type A Simpson 02055 LEADS

Description
ANALOG MULTIMETER CASE; Test Connector Type A:Test Tip Probe; Test Connector Type B:Mini Banana; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:914.4mm; Lead Length - Imperial:36"
Description
ANALOG MULTIMETER CASE; Test Connector Type A:Test Tip Probe; Test Connector Type B:Mini Banana; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:914.4mm; Lead Length - Imperial:36"

Suppliers

Company
Product
Description
Supplier Links
Analog Multimeter Case; Test Connector Type A Simpson - 62F1686 - Newark, An Avnet Company
Chicago, IL, United States
Analog Multimeter Case; Test Connector Type A Simpson
62F1686
Analog Multimeter Case; Test Connector Type A Simpson 62F1686
ANALOG MULTIMETER CASE; Test Connector Type A:Test Tip Probe; Test Connector Type B:Mini Banana; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:914.4mm; Lead Length - Imperial:36"

ANALOG MULTIMETER CASE; Test Connector Type A:Test Tip Probe; Test Connector Type B:Mini Banana; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:914.4mm; Lead Length - Imperial:36"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 62F1686
Product Name Analog Multimeter Case; Test Connector Type A Simpson
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Piercing Alligator Clip to Standard Alligator Clip, 18 AWG PVC Test Lead - 676P - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details