SIMCom Wireless Solutions Limited RF/IF and RFID - RF Transceiver Modules and Modems SIM7600E-H

Description
Win Source Part Number: 1221485-SIM7600E-H Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 300 Mounting: SMD (SMT) Frequency: 900MHz, 1.8GHz Protocol: EDGE, GPRS, GSM, HSPA+, LTE, UMTS Data Rate: 150Mbps Antenna Type: Antenna Not Included RF Family/Standard: Cellular Serial Interfaces: ADC, GPIO, I²C, PCM, SDIO, UART, USB Voltage - Supply: 3.4V ~ 4.2V Package / Case: 87-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C 22 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: SIMCom Wireless Solutions Limited Other Names: 3781-SIM7600E-H,S2-1 0A3Z,S2-10A3Z-Z30H2, S2-10A3Z-Z30VE
Request a Quote
Description
Win Source Part Number: 1221485-SIM7600E-H Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 300 Mounting: SMD (SMT) Frequency: 900MHz, 1.8GHz Protocol: EDGE, GPRS, GSM, HSPA+, LTE, UMTS Data Rate: 150Mbps Antenna Type: Antenna Not Included RF Family/Standard: Cellular Serial Interfaces: ADC, GPIO, I²C, PCM, SDIO, UART, USB Voltage - Supply: 3.4V ~ 4.2V Package / Case: 87-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C 22 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: SIMCom Wireless Solutions Limited Other Names: 3781-SIM7600E-H,S2-1 0A3Z,S2-10A3Z-Z30H2, S2-10A3Z-Z30VE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1221485-SIM7600E-H - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1221485-SIM7600E-H
RF/IF and RFID - RF Transceiver Modules and Modems 1221485-SIM7600E-H
Win Source Part Number: 1221485-SIM7600E-H Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 300 Mounting: SMD (SMT) Frequency: 900MHz, 1.8GHz Protocol: EDGE, GPRS, GSM, HSPA+, LTE, UMTS Data Rate: 150Mbps Antenna Type: Antenna Not Included RF Family/Standard: Cellular Serial Interfaces: ADC, GPIO, I²C, PCM, SDIO, UART, USB Voltage - Supply: 3.4V ~ 4.2V Package / Case: 87-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C 22 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: SIMCom Wireless Solutions Limited Other Names: 3781-SIM7600E-H,S2-1 0A3Z,S2-10A3Z-Z30H2, S2-10A3Z-Z30VE

Win Source Part Number: 1221485-SIM7600E-H
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 300
Mounting: SMD (SMT)
Frequency: 900MHz, 1.8GHz
Protocol: EDGE, GPRS, GSM, HSPA+, LTE, UMTS
Data Rate: 150Mbps
Antenna Type: Antenna Not Included
RF Family/Standard: Cellular
Serial Interfaces: ADC, GPIO, I²C, PCM, SDIO, UART, USB
Voltage - Supply: 3.4V ~ 4.2V
Package / Case: 87-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C 22
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: SIMCom Wireless Solutions Limited
Other Names: 3781-SIM7600E-H,S2-10A3Z,S2-10A3Z-Z30H2,S2-10A3Z-Z30VE

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - SIM7600E-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SIM7600E-H
RF and Wireless - RF Transceiver Modules and Modems SIM7600E-H
RF TXRX MODULE CELLULAR LTE SMD

RF TXRX MODULE CELLULAR LTE SMD

Supplier's Site
RF Transceiver Modules and Modems - SIM7600E-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SIM7600E-H
RF Transceiver Modules and Modems SIM7600E-H
Cellular EDGE, GPRS, GSM, HSPA+, LTE, UMTS Transceiver Module 900MHz, 1.8GHz Antenna Not Included Surface Mount

Cellular EDGE, GPRS, GSM, HSPA+, LTE, UMTS Transceiver Module 900MHz, 1.8GHz Antenna Not Included Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1221485-SIM7600E-H SIM7600E-H SIM7600E-H
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 900 to 1800 MHz 900 to 1800 MHz 900 to 1800 MHz
Package Type Surface Mount; SMD (SMT) Surface Mount; 87-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 602-1244-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details