SIMCom Wireless Solutions Limited Connectors,Interconnects SIM7070G-PCIE

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Frequency: 5 MHz ~ 2.7 GHz Data Rate: 230.4Kbps Power - Output: 125W Serial Interfaces: UART Protocol: MII
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Frequency: 5 MHz ~ 2.7 GHz Data Rate: 230.4Kbps Power - Output: 125W Serial Interfaces: UART Protocol: MII
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete RF Family/Standard: General ISM > 1GHZ Frequency: 5 MHz ~ 2.7 GHz Data Rate: 230.4Kbps Power - Output: 125W Serial Interfaces: UART Protocol: MII

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
RF Family/Standard: General ISM > 1GHZ
Frequency: 5 MHz ~ 2.7 GHz
Data Rate: 230.4Kbps
Power - Output: 125W
Serial Interfaces: UART
Protocol: MII

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Electroless Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details