SIMCom Wireless Solutions Limited RF/IF and RFID - RF Transceiver Modules and Modems SIM7020G

Description
Win Source Part Number: 1208621-SIM7020G Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Protocol: LPWA Data Rate: 150kbps Antenna Type: Antenna Not Included RF Family/Standard: 802.15.4 Serial Interfaces: ADC, UART, USB Voltage - Supply: 2.1V ~ 3.6V Package / Case: 42-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: SIMCom Wireless Solutions Limited Other Names: 3781-SIM7020G,S2-109 85,S2-10985-Z30AY
Request a Quote
Description
Win Source Part Number: 1208621-SIM7020G Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Protocol: LPWA Data Rate: 150kbps Antenna Type: Antenna Not Included RF Family/Standard: 802.15.4 Serial Interfaces: ADC, UART, USB Voltage - Supply: 2.1V ~ 3.6V Package / Case: 42-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: SIMCom Wireless Solutions Limited Other Names: 3781-SIM7020G,S2-109 85,S2-10985-Z30AY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1208621-SIM7020G - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1208621-SIM7020G
RF/IF and RFID - RF Transceiver Modules and Modems 1208621-SIM7020G
Win Source Part Number: 1208621-SIM7020G Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Protocol: LPWA Data Rate: 150kbps Antenna Type: Antenna Not Included RF Family/Standard: 802.15.4 Serial Interfaces: ADC, UART, USB Voltage - Supply: 2.1V ~ 3.6V Package / Case: 42-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: SIMCom Wireless Solutions Limited Other Names: 3781-SIM7020G,S2-109 85,S2-10985-Z30AY

Win Source Part Number: 1208621-SIM7020G
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 1,000
Mounting: SMD (SMT)
Protocol: LPWA
Data Rate: 150kbps
Antenna Type: Antenna Not Included
RF Family/Standard: 802.15.4
Serial Interfaces: ADC, UART, USB
Voltage - Supply: 2.1V ~ 3.6V
Package / Case: 42-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 7A994
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: SIMCom Wireless Solutions Limited
Other Names: 3781-SIM7020G,S2-10985,S2-10985-Z30AY

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - SIM7020G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SIM7020G
RF and Wireless - RF Transceiver Modules and Modems SIM7020G
RF TXRX MODULE 802.15.4 SMD

RF TXRX MODULE 802.15.4 SMD

Supplier's Site
RF Transceiver Modules and Modems - SIM7020G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SIM7020G
RF Transceiver Modules and Modems SIM7020G
802.15.4 LPWA Transceiver Module Antenna Not Included Surface Mount

802.15.4 LPWA Transceiver Module Antenna Not Included Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1208621-SIM7020G SIM7020G SIM7020G
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; SMD (SMT) Surface Mount; 42-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1122-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 850 to 1900 MHz
View Details
2 suppliers