SIMCom Wireless Solutions Limited RF Transceiver Modules and Modems SIM7000E

Description
NB1+CATM+EGPRS+GNSS
Description
NB1+CATM+EGPRS+GNSS

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - SIM7000E - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
SIM7000E
RF Transceiver Modules and Modems SIM7000E
NB1+CATM+EGPRS+GNSS

NB1+CATM+EGPRS+GNSS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number SIM7000E
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LU1P-F32Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4765-A20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details