SIMCom Wireless Solutions Limited RF/IF and RFID - RF Transceiver Modules and Modems SIM39EA

Description
Win Source Part Number: 972302-SIM39EA Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 200 Mounting: SMD (SMT) Protocol: GPS Antenna Type: Integrated, Ceramic Patch Sensitivity: -165dBm RF Family/Standard: Navigation Serial Interfaces: UART Voltage - Supply: 2.8V ~ 4.3V Package / Case: 13-SMD Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) Mfr: SIMCom Wireless Solutions Limited Other Names: S2-105R0-Z185Q,3781- SIM39EA,S2-105R0
Request a Quote
Description
Win Source Part Number: 972302-SIM39EA Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 200 Mounting: SMD (SMT) Protocol: GPS Antenna Type: Integrated, Ceramic Patch Sensitivity: -165dBm RF Family/Standard: Navigation Serial Interfaces: UART Voltage - Supply: 2.8V ~ 4.3V Package / Case: 13-SMD Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) Mfr: SIMCom Wireless Solutions Limited Other Names: S2-105R0-Z185Q,3781- SIM39EA,S2-105R0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 972302-SIM39EA - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
972302-SIM39EA
RF/IF and RFID - RF Transceiver Modules and Modems 972302-SIM39EA
Win Source Part Number: 972302-SIM39EA Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 200 Mounting: SMD (SMT) Protocol: GPS Antenna Type: Integrated, Ceramic Patch Sensitivity: -165dBm RF Family/Standard: Navigation Serial Interfaces: UART Voltage - Supply: 2.8V ~ 4.3V Package / Case: 13-SMD Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) Mfr: SIMCom Wireless Solutions Limited Other Names: S2-105R0-Z185Q,3781- SIM39EA,S2-105R0

Win Source Part Number: 972302-SIM39EA
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 200
Mounting: SMD (SMT)
Protocol: GPS
Antenna Type: Integrated, Ceramic Patch
Sensitivity: -165dBm
RF Family/Standard: Navigation
Serial Interfaces: UART
Voltage - Supply: 2.8V ~ 4.3V
Package / Case: 13-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
Mfr: SIMCom Wireless Solutions Limited
Other Names: S2-105R0-Z185Q,3781-SIM39EA,S2-105R0

Buy Now
RF Transceiver Modules and Modems - SIM39EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SIM39EA
RF Transceiver Modules and Modems SIM39EA
Navigation GPS Transceiver Module Integrated, Ceramic Patch Surface Mount

Navigation GPS Transceiver Module Integrated, Ceramic Patch Surface Mount

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - SIM39EA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SIM39EA
RF and Wireless - RF Transceiver Modules and Modems SIM39EA
RF TXRX MODULE NAV CER PATCH SMD

RF TXRX MODULE NAV CER PATCH SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 972302-SIM39EA SIM39EA SIM39EA
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -165 dBm -165 dBm -165 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Device Type Rec-Trans
Applications Military / Defense
Features RoHS
View Details
RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details