SIMCom Wireless Solutions Limited RF Receivers SIM33EAU

Description
Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module Integrated, Ceramic Patch Surface Mount
Request a Quote Datasheet
Description
Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module Integrated, Ceramic Patch Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 3781-SIM33EAU-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
3781-SIM33EAU-ND
RF Receivers 3781-SIM33EAU-ND
Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module Integrated, Ceramic Patch Surface Mount

Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module Integrated, Ceramic Patch Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - SIM33EAU - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
SIM33EAU
RF Transceiver Modules and Modems SIM33EAU
GNSS WITH INTEGRATED ANTENNA

GNSS WITH INTEGRATED ANTENNA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 3781-SIM33EAU-ND SIM33EAU
Product Name RF Receivers RF Transceiver Modules and Modems
Device Type Receiver Transceiver
Technology GPS Galileo, GLONASS, GPS, GNSS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-CDAB-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 2ED020I06FI - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
RF Receivers - SI4750-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details