SIMCOM WIRELESS SOLUTIONS LIMITED
A7682E -- RF TRANSCEIVER MODULES AND MODEMS
SIMCom Wireless Solutions Limited
RF Transceiver Modules and Modems
A7682E
Suppliers
RF Transceiver Modules and Modems
A7682E
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
A7682E |
|
Product Name
|
RF Transceiver Modules and Modems |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
1000 to 26500 MHz
View Details
Supply Voltage
Other; 1.8V, 3.3V
Package Type
84-VFQFN Exposed Pad
View Details