Silvertronic Limited Alligator Test Clip Patch Cord, 36 inches, Red 6017-36-R

Description
Alligator Test Clip Patch Cord, 36 inches, Red
Description
Alligator Test Clip Patch Cord, 36 inches, Red

Suppliers

Company
Product
Description
Supplier Links
Alligator Test Clip Patch Cord, 36 inches, Red - 70062357 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alligator Test Clip Patch Cord, 36 inches, Red
70062357
Alligator Test Clip Patch Cord, 36 inches, Red 70062357
Alligator Test Clip Patch Cord, 36 inches, Red

Alligator Test Clip Patch Cord, 36 inches, Red

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70062357
Product Name Alligator Test Clip Patch Cord, 36 inches, Red
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details